Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDS-20-600

Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDS-20-600 is a 2-way 0° power divider/combiner for use between 50 and 1000 MHz, featuring low insertion loss, excellent phase and amplitude balance, and a PC header mounting style.

Datasheet Summary
Powered by GS/AI

The PDS-20-600 is a 2-way 0° power divider/combiner for use between 50 and 1000 MHz, featuring low insertion loss, excellent phase and amplitude balance, and a PC header mounting style.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDS-20-600 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDS-20-600
Power Dividers, Combiners, Hybrids PDS-20-600
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDS-20-600
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHM-2-11.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12850.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-11.15G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12300.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-20-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.10 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details