Dynalco MTH-103E Tachometer / Hourmeter / Overspeed Trip MTH-103E

Description
The MTH-103E is a newer version of the MTH-103D. The function, package size and wiring are the same although the MTH-103E has a keypad that replaces the old push button, making programming easier and quicker. This product features a 5- digit tachometer, hourmeter, and trip. The trip can be programmed to activate on overspeed, underspeed (Class C), or hours. It may be magnetic pickup or DC-powered. CSA-approved Class I, Division 2, Groups A, B, C, and D. When powered by an approved pickup, it is approved Class I, Division 1, Groups A, B, C and D.
Datasheet
Description
The MTH-103E is a newer version of the MTH-103D. The function, package size and wiring are the same although the MTH-103E has a keypad that replaces the old push button, making programming easier and quicker. This product features a 5- digit tachometer, hourmeter, and trip. The trip can be programmed to activate on overspeed, underspeed (Class C), or hours. It may be magnetic pickup or DC-powered. CSA-approved Class I, Division 2, Groups A, B, C, and D. When powered by an approved pickup, it is approved Class I, Division 1, Groups A, B, C and D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTH-103E Tachometer / Hourmeter / Overspeed Trip - MTH-103E - Dynalco
Los Angeles, CA, USA
MTH-103E Tachometer / Hourmeter / Overspeed Trip
MTH-103E
MTH-103E Tachometer / Hourmeter / Overspeed Trip MTH-103E
The MTH-103E is a newer version of the MTH-103D. The function, package size and wiring are the same although the MTH-103E has a keypad that replaces the old push button, making programming easier and quicker. This product features a 5- digit tachometer, hourmeter, and trip. The trip can be programmed to activate on overspeed, underspeed (Class C), or hours. It may be magnetic pickup or DC-powered. CSA-approved Class I, Division 2, Groups A, B, C, and D. When powered by an approved pickup, it is approved Class I, Division 1, Groups A, B, C and D.

The MTH-103E is a newer version of the MTH-103D. The function, package size and wiring are the same although the MTH-103E has a keypad that replaces the old push button, making programming easier and quicker. This product features a 5- digit tachometer, hourmeter, and trip. The trip can be programmed to activate on overspeed, underspeed (Class C), or hours. It may be magnetic pickup or DC-powered. CSA-approved Class I, Division 2, Groups A, B, C, and D. When powered by an approved pickup, it is approved Class I, Division 1, Groups A, B, C and D.

Supplier's Site Datasheet

Technical Specifications

  Dynalco
Product Category Tachometers
Product Number MTH-103E
Product Name MTH-103E Tachometer / Hourmeter / Overspeed Trip
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 1238771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
Tachometer - PCE-LES 103 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (LED)
Form Factor Handheld
View Details
Tachometer/Generator/Speed Indicator - 104436136 - Radwell International
Specs
Tachometer Type Indicator Only
View Details