Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-40007

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-40007 is a quadrature hybrid designed for signal splitting and combining in the 225 to 400 MHz frequency range. It features a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance of ±4°, and amplitude balance of ±0.75 dB, with a 50-ohm impedance and 3-watt power handling. The device operates across a temperature range of -54 to +85°C and is packaged in a flatpack format.

Datasheet Summary
Powered by GS/AI

The J4-40007 is a quadrature hybrid designed for signal splitting and combining in the 225 to 400 MHz frequency range. It features a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance of ±4°, and amplitude balance of ±0.75 dB, with a 50-ohm impedance and 3-watt power handling. The device operates across a temperature range of -54 to +85°C and is packaged in a flatpack format.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-40007 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-40007
Power Dividers, Combiners, Hybrids J4-40007
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 225
  • Frequency Max (MHz) | 400
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-40007
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - FH-30004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - J3-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 14000.00 to 14500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-18.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 20200.00 MHz
Insertion Loss 1.20 dB
View Details