Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IMF-2F-Series

Description
Package Type | Flatpack Sub Type | Image Reject Mixer Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack Sub Type | Image Reject Mixer Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IMF-2F-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IMF-2F-Series
IQ Modulators, Demodulators, and Complex Mixers IMF-2F-Series
Package Type | Flatpack Sub Type | Image Reject Mixer Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90° ±3° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | Image Reject Mixer
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90° ±3°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IMF-2F-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-2223 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2218 to 2228 MHz
View Details
Bi-Phase Modulators - BPG-2B-505 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Surface Mount; Surface Mount
Carrier Frequency 10 to 1000 MHz
View Details
Bi-Phase Modulators - BPM-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 2000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQP-4R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 10 to 300 MHz
View Details