Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQF-25F-Series

Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IQF-25F series consists of I&Q networks designed for operation up to 1 GHz with 10% bandwidth, featuring in-circuit voltage-controlled phase balance and a hi-rel hermetic package.

Datasheet Summary
Powered by GS/AI

The IQF-25F series consists of I&Q networks designed for operation up to 1 GHz with 10% bandwidth, featuring in-circuit voltage-controlled phase balance and a hi-rel hermetic package.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQF-25F-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQF-25F-Series
IQ Modulators, Demodulators, and Complex Mixers IQF-25F-Series
Package Type | Flatpack Sub Type | IQ Demodulator Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90° ±2° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 90° ±2°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQF-25F-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPF-2A-500 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-20L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 3000 to 6000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - P-JPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 14 to 450 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSM-2B-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 3000 MHz
View Details