Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers SSM-2B-Series

Description
Package Type | Connectorized Sub Type | Single Sideband Modulator Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized Sub Type | Single Sideband Modulator Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSM-2B series consists of single sideband modulators operating from 1000 to 3000 MHz with image rejection up to 25 dB, implemented using two quad hybrids and housed in an SMA connectorized package.

Datasheet Summary
Powered by GS/AI

The SSM-2B series consists of single sideband modulators operating from 1000 to 3000 MHz with image rejection up to 25 dB, implemented using two quad hybrids and housed in an SMA connectorized package.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - SSM-2B-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
SSM-2B-Series
IQ Modulators, Demodulators, and Complex Mixers SSM-2B-Series
Package Type | Connectorized Sub Type | Single Sideband Modulator Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Sub Type | Single Sideband Modulator
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 3,000
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number SSM-2B-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-1176 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 1117 to 1235 MHz
View Details
Linear Modulator - PLM-3B Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JPP-21R-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-1278 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1256 to 1301 MHz
View Details