Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-46002

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-46002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-46002
Power Dividers, Combiners, Hybrids HJ-46002
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-46002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-30004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4400.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.130GE - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 160.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-54001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.75 dB
View Details