Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDG-02A-250

Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 0.25 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 0.25 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDG-02A series consists of 2-way, broadband 0° power dividers/combiners operating from 10 to 1000 MHz, designed for surface mount applications with a low 0.2" profile and minimal size and weight.

Datasheet Summary
Powered by GS/AI

The PDG-02A series consists of 2-way, broadband 0° power dividers/combiners operating from 10 to 1000 MHz, designed for surface mount applications with a low 0.2" profile and minimal size and weight.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDG-02A-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDG-02A-250
Power Dividers, Combiners, Hybrids PDG-02A-250
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 0.25 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 0.25
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDG-02A-250
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-29002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.1G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 960.00 to 1200.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20011 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 14.00 to 28.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-15G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details