Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21-11.15G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21-11.15G SQ is a 2-way in-phase power divider covering 10.0 to 12.3 GHz, designed for space applications with space-qualified certification. It features a maximum insertion loss of 0.5 dB, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, phase balance of 15° max, and maximum VSWR of 1.2:1 on both input and output ports. The unit weighs 31 g and uses a wideband stripline design. It is connectorized and complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-21-11.15G SQ is a 2-way in-phase power divider covering 10.0 to 12.3 GHz, designed for space applications with space-qualified certification. It features a maximum insertion loss of 0.5 dB, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, phase balance of 15° max, and maximum VSWR of 1.2:1 on both input and output ports. The unit weighs 31 g and uses a wideband stripline design. It is connectorized and complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21-11.15G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21-11.15G SQ
Power Dividers, Combiners, Hybrids PDM-21-11.15G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10,000
  • Frequency Max (MHz) | 12,300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21-11.15G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12300.00 MHz
Insertion Loss 0.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDG-02B-1850 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1000.00 to 2700.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-12.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 14500.00 MHz
Insertion Loss 1.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-25R-25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 32000.00 MHz
Insertion Loss 1.50 dB
View Details