Crane Aerospace & Electronics Frequency Doublers FDG-4A-1600

Description
Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 3,000 Conversion Loss (dB) Max | 15.5 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom | 13
Request a Quote Datasheet
Description
Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 3,000 Conversion Loss (dB) Max | 15.5 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom | 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Doublers - FDG-4A-1600 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Frequency Doublers
FDG-4A-1600
Frequency Doublers FDG-4A-1600
Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 3,000 Conversion Loss (dB) Max | 15.5 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom | 13
  • Package Type | Surface Mount
  • Frequency Min (MHz) | 25
  • Frequency Max (MHz) | 3,000
  • Conversion Loss (dB) Max | 15.5
  • Environmental Screening | Catalogue, Mil-screened
  • Input Power (dBm) Nom | 13
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Frequency Multipliers
Product Number FDG-4A-1600
Product Name Frequency Doublers
Input Frequency Range 25 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
Frequency Doublers - FDT-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15 dB
View Details
Frequency Doublers - FDM-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 17 dB
View Details
Frequency Doublers - FDF-4C-750 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 75 to 1500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details