Crane Aerospace & Electronics Directional Couplers D3-40004_5

Description
Package Type | Connectorized Coupling (dB) | 20.25±.25 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20.25±.25 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D3-40004_5 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D3-40004_5
Directional Couplers D3-40004_5
Package Type | Connectorized Coupling (dB) | 20.25±.25 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 20.25±.25
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D3-40004_5
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 500.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10SH-2.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2300.00 to 2700.00 MHz
View Details
Directional Couplers - CSM-6M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CTM-10M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
Directional Couplers - CBG-20B-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 750.00 MHz
View Details