Crane Aerospace & Electronics Directional Couplers CDM-10M-.75G

Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-10M-.75G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-10M-.75G
Directional Couplers CDM-10M-.75G
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
  • Package Type | Connectorized
  • Coupling (dB) | 10±1.25
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 22
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-10M-.75G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRM-20-2.5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.10 to 5.00 MHz
View Details
Directional Couplers - CTM-10M-2.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
Directional Couplers - CDM-20M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CSM-30M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details