Crane Aerospace & Electronics Directional Couplers CSC-30-3.7G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 3,200 Frequency Max (MHz) | 4,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 3,200 Frequency Max (MHz) | 4,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSC-30-3.7G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSC-30-3.7G SQ
Directional Couplers CSC-30-3.7G SQ
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 3,200 Frequency Max (MHz) | 4,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 3,200
  • Frequency Max (MHz) | 4,200
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSC-30-3.7G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3200.00 to 4200.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-30-2.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2200.00 to 2400.00 MHz
View Details
Directional Couplers - CBZ-11B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CDM-20M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details
Directional Couplers - CSDZ-10Z-3.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 3300.00 to 3700.00 MHz
View Details