Crane Aerospace & Electronics Directional Couplers CSK-20-4G SQ

Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 19
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSK-20-4G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSK-20-4G SQ
Directional Couplers CSK-20-4G SQ
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 19
  • Package Type | Connectorized
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 2,600
  • Frequency Max (MHz) | 5,200
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.3
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 19
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSK-20-4G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-20M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CRM-15-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5.00 to 1000.00 MHz
View Details
Directional Couplers - D3-40011_12 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 500.00 MHz
View Details
Directional Couplers - D3-40001_2_3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 500.00 MHz
View Details