Crane Aerospace & Electronics Directional Couplers CDM-30M-12G

Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-30M-12G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-30M-12G
Directional Couplers CDM-30M-12G
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.25
  • Frequency Min (MHz) | 8,000
  • Frequency Max (MHz) | 16,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-30M-12G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 8000.00 to 16000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-16R-13.8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 26500.00 MHz
View Details
Directional Couplers - CWM-20-9.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details
Directional Couplers - CSDZ-20H-2.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details
Directional Couplers - CDM-20M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details