Crane Aerospace & Electronics Directional Couplers CWK-16R-21G

Description
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 1.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 11
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 1.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWK-16R-21G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWK-16R-21G
Directional Couplers CWK-16R-21G
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 1.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 11
  • Package Type | Connectorized
  • Coupling (dB) | 16±1
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 1.4
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 11
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWK-16R-21G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-20A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CWK-10R-20.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 40000.00 MHz
View Details
Directional Couplers - CDM-20M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CSM-20-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details