Crane Aerospace & Electronics Directional Couplers CCN-30M-8G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CCN-30M-8G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CCN-30M-8G
Directional Couplers CCN-30M-8G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 12,000
  • CW Power (W) | 600
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CCN-30M-8G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12000.00 MHz
Power 600.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-20M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CSDZ-10SH-2.15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details
Directional Couplers - D4-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CDM-30-.435G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 400.00 to 470.00 MHz
View Details