Crane Aerospace & Electronics Directional Couplers CBF-11A-500 SQ

Description
Package Type | Flatpack Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 13
Request a Quote Datasheet
Description
Package Type | Flatpack Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBF-11A-500 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBF-11A-500 SQ
Directional Couplers CBF-11A-500 SQ
Package Type | Flatpack Coupling (dB) | 11±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 13
  • Package Type | Flatpack
  • Coupling (dB) | 11±1
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 13
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBF-11A-500 SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 1000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CSDZ-20SH-1.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 960.00 to 1220.00 MHz
View Details
Directional Couplers - CSC-8-2.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2200.00 to 2400.00 MHz
View Details
Directional Couplers - CWM-16R-10.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details