Crane Aerospace & Electronics Directional Couplers D3-20005_6

Description
Package Type | Connectorized Coupling (dB) | 10±.1 Frequency Min (MHz) | 0.75 Frequency Max (MHz) | 75 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±.1 Frequency Min (MHz) | 0.75 Frequency Max (MHz) | 75 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D3-20005 and D3-20006 are 10 dB bi-directional directional couplers operating from 0.75 to 75 MHz with a 50 Ohm impedance. They feature a maximum insertion loss of 0.35 dB, a minimum directivity of 30 dB, and a VSWR of 1.15:1 max. Coupling is maintained within ±0.1 dB flatness across the band, with a power handling limit of 3 W maximum. The operating temperature range is -54 to +85°C. The package type is connectorized, though dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The D3-20005 and D3-20006 are 10 dB bi-directional directional couplers operating from 0.75 to 75 MHz with a 50 Ohm impedance. They feature a maximum insertion loss of 0.35 dB, a minimum directivity of 30 dB, and a VSWR of 1.15:1 max. Coupling is maintained within ±0.1 dB flatness across the band, with a power handling limit of 3 W maximum. The operating temperature range is -54 to +85°C. The package type is connectorized, though dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D3-20005_6 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D3-20005_6
Directional Couplers D3-20005_6
Package Type | Connectorized Coupling (dB) | 10±.1 Frequency Min (MHz) | 0.75 Frequency Max (MHz) | 75 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
  • Package Type | Connectorized
  • Coupling (dB) | 10±.1
  • Frequency Min (MHz) | 0.75
  • Frequency Max (MHz) | 75
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.35
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 30
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D3-20005_6
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.75 to 75.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-20-1.975G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1650.00 to 2300.00 MHz
View Details
Directional Couplers - CRZ-20B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-6M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CSC-30-4.45G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3700.00 to 4200.00 MHz
View Details