Crane Aerospace & Electronics Bi-Phase Modulators BPM-2-8200 SQ

Description
Package Type | Connectorized Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 8,400 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 8,400 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPM-2-8200 SQ is a space-qualified biphase modulator designed for RF frequencies of 8200 ± 200 MHz, with a hermetic flatpack package weighing no more than 11 grams. It achieves a phase balance of ±4° max, amplitude balance of 0.5 dB max, insertion loss of 6 dB max, and VSWR of 2:1 max, while providing carrier suppression of -20 dBc min and 50 ohm impedance. Switching speed is 13 ns typical, with logic levels of ±15 mA and an operating temperature range of -55°C to +85°C. The device is manufactured and qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The BPM-2-8200 SQ is a space-qualified biphase modulator designed for RF frequencies of 8200 ± 200 MHz, with a hermetic flatpack package weighing no more than 11 grams. It achieves a phase balance of ±4° max, amplitude balance of 0.5 dB max, insertion loss of 6 dB max, and VSWR of 2:1 max, while providing carrier suppression of -20 dBc min and 50 ohm impedance. Switching speed is 13 ns typical, with logic levels of ±15 mA and an operating temperature range of -55°C to +85°C. The device is manufactured and qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPM-2-8200 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPM-2-8200 SQ
Bi-Phase Modulators BPM-2-8200 SQ
Package Type | Connectorized Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 8,400 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • Frequency Min (MHz) | 8,000
  • Frequency Max (MHz) | 8,400
  • Insertion Loss (dB) Max | 6
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPM-2-8200 SQ
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPLF-2A-2250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2200 to 2300 MHz
View Details
Bi-Phase Modulators - BTM-2A-2250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - JPF-21E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
Linear Modulator - PMP-3R Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 500 MHz
View Details