Crane Aerospace & Electronics Bi-Phase Modulators BPM-2A-2250

Description
Package Type | Connectorized Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,500 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,500 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPM-2A-2250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPM-2A-2250
Bi-Phase Modulators BPM-2A-2250
Package Type | Connectorized Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,500 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 5 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Frequency Min (MHz) | 1,500
  • Frequency Max (MHz) | 2,500
  • Insertion Loss (dB) Max | 6
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 5
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPM-2A-2250
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IMF-2F-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - P-PC-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 10 to 390 MHz
View Details
Bi-Phase Modulators - BPLM-2-8185 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 7885 to 8485 MHz
View Details
Bi-Phase Modulators - BEM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details