Crane Aerospace & Electronics Bi-Phase Modulators BPF-2A-2000 SQ

Description
Package Type | Flatpack Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,500 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 5 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,500 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 5 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-2A-2000 SQ is a space-qualified, hermetic flatpack biphase modulator designed for RF applications at 2000 ± 20 MHz. It features a maximum insertion loss of 6 dB, amplitude balance of 0.4 dB, and phase balance of ±3°, with a VSWR of 2.0:1 max. The device supports a carrier suppression of -25 dBc min, operates from -55°C to +85°C, and has a switching speed of 2 ns typical. The RF input level is -3 dBm max, and logic levels are ±15 mA. The package is a hi-reliability flatpack with a maximum weight of 0.1 oz (2.8 g).

Datasheet Summary
Powered by GS/AI

The BPF-2A-2000 SQ is a space-qualified, hermetic flatpack biphase modulator designed for RF applications at 2000 ± 20 MHz. It features a maximum insertion loss of 6 dB, amplitude balance of 0.4 dB, and phase balance of ±3°, with a VSWR of 2.0:1 max. The device supports a carrier suppression of -25 dBc min, operates from -55°C to +85°C, and has a switching speed of 2 ns typical. The RF input level is -3 dBm max, and logic levels are ±15 mA. The package is a hi-reliability flatpack with a maximum weight of 0.1 oz (2.8 g).

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase Modulators - BPF-2A-2000 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Bi-Phase Modulators
BPF-2A-2000 SQ
Bi-Phase Modulators BPF-2A-2000 SQ
Package Type | Flatpack Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,500 Insertion Loss (dB) Max | 6 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 5 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Frequency Min (MHz) | 1,500
  • Frequency Max (MHz) | 2,500
  • Insertion Loss (dB) Max | 6
  • Amplitude Balance (dB) Max | 0.7
  • Phase Balance (Deg) Max | 5
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number BPF-2A-2000 SQ
Product Name Bi-Phase Modulators
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 20 to 1000 MHz
View Details
Bi-Phase Modulators - BPP-2N-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details
Bi-Phase Modulators - BPM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSM-2B-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 3000 MHz
View Details