RELAY, REED, SPDT, 30V, 0.1A, SMD; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:9852 Series; Relay Mounting:Surface Mount; Coil Resistance:110ohm; Switching Current Max:100mA; Switching Voltage Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 46M4523 |
| Product Name | Relay, Reed, Spdt, 30V, 0.1A, Smd; Contact Configuration Coto Technology |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |