Littelfuse, Inc. Mechanical Relay HCR-12CU1AA

Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.
Description
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR-1 Series is a mechanical relay with a DPDT contact configuration, rated for 30 A at 277 VAC, designed for general-purpose switching in applications such as HVAC, standby power, and water/wastewater systems. It features .250" (6.35 mm) quick-connect terminals for both power and coil connections, a chassis-mount design, and an operating temperature range of -40 °C to 65 °C. The relay has a coil voltage of 24 VAC, with a nominal coil power of 4 VA, and complies with UL 60947-4-1, CSA C22.2, UL 60335-2-40, and RoHS 2011/65/EU standards. The unit weighs 3.04 oz and has an insulation system rated for Class F (155 °C).

Datasheet Summary
Powered by GS/AI

The HCR-1 Series is a mechanical relay with a DPDT contact configuration, rated for 30 A at 277 VAC, designed for general-purpose switching in applications such as HVAC, standby power, and water/wastewater systems. It features .250" (6.35 mm) quick-connect terminals for both power and coil connections, a chassis-mount design, and an operating temperature range of -40 °C to 65 °C. The relay has a coil voltage of 24 VAC, with a nominal coil power of 4 VA, and complies with UL 60947-4-1, CSA C22.2, UL 60335-2-40, and RoHS 2011/65/EU standards. The unit weighs 3.04 oz and has an insulation system rated for Class F (155 °C).

Suppliers

Company
Product
Description
Supplier Links
Mechanical Relay - HCR-12CU1AA - Littelfuse, Inc.
Rosemont, IL, United States
Mechanical Relay
HCR-12CU1AA
Mechanical Relay HCR-12CU1AA
Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.

Relays control circuits through a low-power signal. An electro-magnetic current actuates the relay, creating a closed circuit within the device. General purpose relays are used in applications including HVAC systems, food & beverage, standby power supplies and water/wastewater. We carry extensive inventory to meet delivery schedules.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number HCR-12CU1AA
Product Name Mechanical Relay
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 2-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Specs
Mounting Through Hole
Poles Double Pole (DP)
Throw Single Throw
View Details