Cosen Saws, USA Semi-Automatic Swivel Head Mitering Saw SH-500M

Description
SH-500M Machine Features * Swivel saw frame is an ideal design for angle cutting. Due to the design, the material remains in a safe clamped position. Angle change can be made by moving bow. It is done without tools in a matter of seconds. * Hydraulic feed flow control valve provides an infinite range of cutting feed rate. * Blade tension indicator ensures the proper tension for a better blade life and cutting performance. * Power blade brush cleans blade gullets that will give you of a longer blade life, and increase cutting performance. * Rigid & well-welded structure for accuracy demand under heavy-cutting loads. * High performance, simple operation and maintenance. * Economy & productivity reduce the manufacturing overheads—more profit rendered. * Complete coolant system. * The turning slide is using to enhance the supporting strength of pivot knuckle. * Control Station is located at the left side of the machine. The operator does not need to stretch out his hand across the cutting area to control the machine. Specifications: Angle Max. Capacity Round 330 mm (13") 290 mm (11.5") 220 mm (8.7") Rectangular(H x W) 280 x 500 mm (11" x 19.7") 280 x 280 mm (11" x 11") 280 x 200 mm (11" x 7.9") Saw Blade Speed(60Hz) 23,36,51,76 m/min (75,117,166,247 fpm) Size (LxWxT) 4150L x 27W x 0.9Tmm (163" x 1" x 0.035") Tension Spring loaded Motor Output Saw Blade 3 HP (2.25 KW) Hydraulic 1/2 HP (0.38 KW) Coolant pump 1/8 HP (0.09 KW) Tank Capacity Hydraulic 8 L (2 gal) Coolant 30 L (7.8 gal) Work Bed Height 820 mm (32.3") Net Weight 790 kgs (1738 lbs) Gross Weight 990 kgs (2178 lbs) Floor Space(LxWxH) 1870 x 2715 x 2085 mm (74" x 107" x 82") Shipping Space(LxWxH) 2260 x 1190 x 1700 mm (89" x 47" x 67")
Description
SH-500M Machine Features * Swivel saw frame is an ideal design for angle cutting. Due to the design, the material remains in a safe clamped position. Angle change can be made by moving bow. It is done without tools in a matter of seconds. * Hydraulic feed flow control valve provides an infinite range of cutting feed rate. * Blade tension indicator ensures the proper tension for a better blade life and cutting performance. * Power blade brush cleans blade gullets that will give you of a longer blade life, and increase cutting performance. * Rigid & well-welded structure for accuracy demand under heavy-cutting loads. * High performance, simple operation and maintenance. * Economy & productivity reduce the manufacturing overheads—more profit rendered. * Complete coolant system. * The turning slide is using to enhance the supporting strength of pivot knuckle. * Control Station is located at the left side of the machine. The operator does not need to stretch out his hand across the cutting area to control the machine. Specifications: Angle Max. Capacity Round 330 mm (13") 290 mm (11.5") 220 mm (8.7") Rectangular(H x W) 280 x 500 mm (11" x 19.7") 280 x 280 mm (11" x 11") 280 x 200 mm (11" x 7.9") Saw Blade Speed(60Hz) 23,36,51,76 m/min (75,117,166,247 fpm) Size (LxWxT) 4150L x 27W x 0.9Tmm (163" x 1" x 0.035") Tension Spring loaded Motor Output Saw Blade 3 HP (2.25 KW) Hydraulic 1/2 HP (0.38 KW) Coolant pump 1/8 HP (0.09 KW) Tank Capacity Hydraulic 8 L (2 gal) Coolant 30 L (7.8 gal) Work Bed Height 820 mm (32.3") Net Weight 790 kgs (1738 lbs) Gross Weight 990 kgs (2178 lbs) Floor Space(LxWxH) 1870 x 2715 x 2085 mm (74" x 107" x 82") Shipping Space(LxWxH) 2260 x 1190 x 1700 mm (89" x 47" x 67")

Suppliers

Company
Product
Description
Supplier Links
Semi-Automatic Swivel Head Mitering Saw - SH-500M - Cosen Saws, USA
Charlotte, NC, USA
Semi-Automatic Swivel Head Mitering Saw
SH-500M
Semi-Automatic Swivel Head Mitering Saw SH-500M
SH-500M Machine Features * Swivel saw frame is an ideal design for angle cutting. Due to the design, the material remains in a safe clamped position. Angle change can be made by moving bow. It is done without tools in a matter of seconds. * Hydraulic feed flow control valve provides an infinite range of cutting feed rate. * Blade tension indicator ensures the proper tension for a better blade life and cutting performance. * Power blade brush cleans blade gullets that will give you of a longer blade life, and increase cutting performance. * Rigid & well-welded structure for accuracy demand under heavy-cutting loads. * High performance, simple operation and maintenance. * Economy & productivity reduce the manufacturing overheads—more profit rendered. * Complete coolant system. * The turning slide is using to enhance the supporting strength of pivot knuckle. * Control Station is located at the left side of the machine. The operator does not need to stretch out his hand across the cutting area to control the machine. Specifications: Angle Max. Capacity Round 330 mm (13") 290 mm (11.5") 220 mm (8.7") Rectangular(H x W) 280 x 500 mm (11" x 19.7") 280 x 280 mm (11" x 11") 280 x 200 mm (11" x 7.9") Saw Blade Speed(60Hz) 23,36,51,76 m/min (75,117,166,247 fpm) Size (LxWxT) 4150L x 27W x 0.9Tmm (163" x 1" x 0.035") Tension Spring loaded Motor Output Saw Blade 3 HP (2.25 KW) Hydraulic 1/2 HP (0.38 KW) Coolant pump 1/8 HP (0.09 KW) Tank Capacity Hydraulic 8 L (2 gal) Coolant 30 L (7.8 gal) Work Bed Height 820 mm (32.3") Net Weight 790 kgs (1738 lbs) Gross Weight 990 kgs (2178 lbs) Floor Space(LxWxH) 1870 x 2715 x 2085 mm (74" x 107" x 82") Shipping Space(LxWxH) 2260 x 1190 x 1700 mm (89" x 47" x 67")

SH-500M Machine Features

* Swivel saw frame is an ideal design for angle cutting. Due to the design, the material remains in a safe clamped position. Angle change can be made by moving bow. It is done without tools in a matter of seconds.

* Hydraulic feed flow control valve provides an infinite range of cutting feed rate.

* Blade tension indicator ensures the proper tension for a better blade life and cutting performance.

* Power blade brush cleans blade gullets that will give you of a longer blade life, and increase cutting performance.

* Rigid & well-welded structure for accuracy demand under heavy-cutting loads. * High performance, simple operation and maintenance.

* Economy & productivity reduce the manufacturing overheads—more profit rendered.

* Complete coolant system.

* The turning slide is using to enhance the supporting strength of pivot knuckle.

* Control Station is located at the left side of the machine. The operator does not need to stretch out his hand across the cutting area to control the machine.

Specifications:

Angle
Max. CapacityRound330 mm (13")290 mm (11.5")220 mm (8.7")
Rectangular(H x W)280 x 500 mm
(11" x 19.7")
280 x 280 mm
(11" x 11")
280 x 200 mm
(11" x 7.9")
Saw BladeSpeed(60Hz)23,36,51,76 m/min (75,117,166,247 fpm)
Size (LxWxT)4150L x 27W x 0.9Tmm (163" x 1" x 0.035")
TensionSpring loaded
Motor OutputSaw Blade3 HP (2.25 KW)
Hydraulic1/2 HP (0.38 KW)
Coolant pump1/8 HP (0.09 KW)
Tank CapacityHydraulic8 L (2 gal)
Coolant30 L (7.8 gal)
Work Bed Height820 mm (32.3")
Net Weight790 kgs (1738 lbs)
Gross Weight990 kgs (2178 lbs)
Floor Space(LxWxH)1870 x 2715 x 2085 mm
(74" x 107" x 82")
Shipping Space(LxWxH)2260 x 1190 x 1700 mm
(89" x 47" x 67")
Supplier's Site

Technical Specifications

  Cosen Saws, USA
Product Category Sawing Machinery
Product Number SH-500M
Product Name Semi-Automatic Swivel Head Mitering Saw
Machine Type Band
Cutting Type Semi-Automatic
Power Type AC Power
Unlock Full Specs
to access all available technical data

Similar Products

Guillotine Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
CNC Sawing and End-Machining Machine - EM80 - BLM GROUP USA Corporation
Specs
Machine Type Circular
Cutting Type Automatic
Power Type AC Power
View Details
Vertical Band Saw -  - Ttarp Co.
Specs
Machine Type Band
Cutting Type Automatic; Semi-Automatic
Power Type AC Power
View Details
Automatic Sawing Machine -  - CMH Manufacturing Co.
CMH Manufacturing Co.
Specs
Machine Type Circular
Cutting Type Automatic
Power Type AC Power
View Details