C-260NC -- SNC AUTOMATIC SAW WITH SHUTTLE VISE
Cosen Saws, USA
SNC Automatic Saw with Shuttle Vise
C-260NC
Description
Specifications:
Capacity
Round
260mm
Square
260mm
Rectangular(HXW)
260 x 300 mm
Bundle Capacity
Width
190~280mm
Height
50~120mm
Blade
Speed
20~100m/min (66~328fpm)
Size (LxWxT)
3660x34x1.1 mm
Tension
Hydraulic(Automatic blade breakage detection)
Motor Output
Saw blade
5HP (3.75KW)
Hydraulic
1HP (0.75KW)
Coolant
1/8HP (0.1KW)
Hydraulic Tank
35L(9.1gal)
Coolant Tank
75L(19.5gal)
Vise Control
Hydraulic
Automatic Indexing Length
Single
403 mm (15.9")
Multiple
Max. 9999mm
Rest Piece
50 mm (2")
Height of Work Bed
720.7 mm(28.4")
Gross Weight
1500kgs(3315bs)
Floor Space (LxWxH)
2160x2185x1530(85*86
*60.2)
Description
Specifications:
Capacity
Round
260mm
Square
260mm
Rectangular(HXW)
260 x 300 mm
Bundle Capacity
Width
190~280mm
Height
50~120mm
Blade
Speed
20~100m/min (66~328fpm)
Size (LxWxT)
3660x34x1.1 mm
Tension
Hydraulic(Automatic blade breakage detection)
Motor Output
Saw blade
5HP (3.75KW)
Hydraulic
1HP (0.75KW)
Coolant
1/8HP (0.1KW)
Hydraulic Tank
35L(9.1gal)
Coolant Tank
75L(19.5gal)
Vise Control
Hydraulic
Automatic Indexing Length
Single
403 mm (15.9")
Multiple
Max. 9999mm
Rest Piece
50 mm (2")
Height of Work Bed
720.7 mm(28.4")
Gross Weight
1500kgs(3315bs)
Floor Space (LxWxH)
2160x2185x1530(85*86
*60.2)
Suppliers
SNC Automatic Saw with Shuttle Vise
C-260NC
Specifications:
Capacity
Round
260mm
Square
260mm
Rectangular(HXW)
260 x 300 mm
Bundle Capacity
Width
190~280mm
Height
50~120mm
Blade
Speed
20~100m/min (66~328fpm)
Size (LxWxT)
3660x34x1.1 mm
Tension
Hydraulic(Automatic blade breakage detection)
Motor Output
Saw blade
5HP (3.75KW)
Hydraulic
1HP (0.75KW)
Coolant
1/8HP (0.1KW)
Hydraulic Tank
35L(9.1gal)
Coolant Tank
75L(19.5gal)
Vise Control
Hydraulic
Automatic Indexing Length
Single
403 mm (15.9")
Multiple
Max. 9999mm
Rest Piece
50 mm (2")
Height of Work Bed
720.7 mm(28.4")
Gross Weight
1500kgs(3315bs)
Floor Space (LxWxH)
2160x2185x1530(85*86
*60.2)
Specifications:
| Capacity | Round | 260mm |
| Square | 260mm |
| Rectangular(HXW) | 260 x 300 mm |
| Bundle Capacity | Width | 190~280mm |
| Height | 50~120mm |
| Blade | Speed | 20~100m/min (66~328fpm) |
| Size (LxWxT) | 3660x34x1.1 mm |
| Tension | Hydraulic(Automatic blade breakage detection) |
| Motor Output | Saw blade | 5HP (3.75KW) |
| Hydraulic | 1HP (0.75KW) |
| Coolant | 1/8HP (0.1KW) |
| Hydraulic Tank | 35L(9.1gal) |
| Coolant Tank | 75L(19.5gal) |
| Vise Control | Hydraulic |
| Automatic Indexing Length | Single | 403 mm (15.9") |
| Multiple | Max. 9999mm |
| Rest Piece | 50 mm (2") |
| Height of Work Bed | 720.7 mm(28.4") |
| Gross Weight | 1500kgs(3315bs) |
| Floor Space (LxWxH) | 2160x2185x1530(85*86*60.2) |
Supplier's Site
Technical Specifications
|
Product Category
|
Sawing Machinery |
|
Product Number
|
C-260NC |
|
Product Name
|
SNC Automatic Saw with Shuttle Vise |
|
Machine Type
|
Band
|
Unlock Full Specs
to access all available technical data
Similar Products
Machine Type
Circular
Cutting Type
Semi-Automatic
Power Type
AC Power
View Details
Machine Type
Band
Cutting Type
Manual
Power Type
AC Power
View Details
Machine Type
Circular
Cutting Type
Semi-Automatic
Power Type
AC Power
View Details
Machine Type
Circular
Power Type
AC Power
Cutting Capacity
8 to 12 inch (203 to 305 mm)
View Details