Corporate Safe Specialists Deposit Slot Safes B3225S

Description
The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Standard slot: 5 1/2" W x 1/2" H One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 16.75 20 15.5 3 2
Description
The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Standard slot: 5 1/2" W x 1/2" H One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 16.75 20 15.5 3 2

Suppliers

Company
Product
Description
Supplier Links
Deposit Slot Safes - B3225S - Corporate Safe Specialists
Posen, IL, USA
Deposit Slot Safes
B3225S
Deposit Slot Safes B3225S
The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker Formed, full-welded 1/4" body Adjustable, ballbearing hinge U.L. approved lock Scratch resistant, hammer-tone gloss finish Adjustable shelves Standard slot: 5 1/2" W x 1/2" H One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 16.75 20 15.5 3 2

The B-rate Safe combined with this quick, drop slot enables you to easily make envelope size drops. In most cases, these drops are protected in an interior keylocking compartment.

  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge
  • U.L. approved lock
  • Scratch resistant, hammer-tone gloss finish
  • Adjustable shelves
  • Standard slot: 5 1/2" W x 1/2" H

One Door (center)

Interior DimensionsLock BoltsShelves
Height Width Depth
16.75 20 15.5 3 2
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number B3225S
Product Name Deposit Slot Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Classic Style Perma-Vault Top Loading Drop Box - PRO-70-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details
Combination FIRE-SAFE® - SB0100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 18.6 inch (472 mm)
Exterior Height 13.7 inch (348 mm)
View Details
Drop Drawers Safes - CC2015 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details