Perma Vault Safe Company Guest Room Safe w/Electronic Lock PV-27

Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with security lock with two (2) keys. For horizontal installation.
Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with security lock with two (2) keys. For horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
Guest Room Safe w/Electronic Lock - PV-27 - Perma Vault Safe Company
Warminster, PA, USA
Guest Room Safe w/Electronic Lock
PV-27
Guest Room Safe w/Electronic Lock PV-27
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with security lock with two (2) keys. For horizontal installation.


Features:

  • This Guest Room Safe w/Electronic Lock is made in the USA.
  • Heavy gauge steel construction
  • Pre-drilled holes permit bolting to any structurally sound surface
  • Designed specifically for laptop/notebook computer storage
  • Foam padded insert for added protection of contents
  • Optional: ADA Pedestal available
  • Additional sizes available
  • Durable Powder Coat Finish

Lock options available:

  • Credit card/magnetic card functioning
  • Digital electronic code functioning push button only
  • Both electronic code and card functioning-push button and credit card swipe

Equipped with security lock with two (2) keys. For horizontal installation.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-27
Product Name Guest Room Safe w/Electronic Lock
Locking Mechanism Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS70 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 388 lbs (176 kg)
View Details
Combination FIRE-SAFE® - OS5449 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6.5 inch (165 mm)
View Details