Microwave Photonic Systems, Inc. Coarse Wavelength Division Multiplexer DWDM MPS 2800

Description
The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in such a way as to MUX or DeMUX optical signals within the CWDM band. The optical channel wavelengths cover the 1471 to 1611 nm range with 20 nm channel spacings.
Datasheet
Description
The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in such a way as to MUX or DeMUX optical signals within the CWDM band. The optical channel wavelengths cover the 1471 to 1611 nm range with 20 nm channel spacings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Wavelength Division Multiplexer DWDM - MPS 2800 - Microwave Photonic Systems, Inc.
WestChester, PA, USA
Coarse Wavelength Division Multiplexer DWDM
MPS 2800
Coarse Wavelength Division Multiplexer DWDM MPS 2800
The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in such a way as to MUX or DeMUX optical signals within the CWDM band. The optical channel wavelengths cover the 1471 to 1611 nm range with 20 nm channel spacings.

The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in such a way as to MUX or DeMUX optical signals within the CWDM band. The optical channel wavelengths cover the 1471 to 1611 nm range with 20 nm channel spacings.

Supplier's Site Datasheet
Coarse Wavelength Division Multiplexer DWDM - MPS 2800 - Microwave Photonic Systems, Inc.
WestChester, PA, USA
Coarse Wavelength Division Multiplexer DWDM
MPS 2800
Coarse Wavelength Division Multiplexer DWDM MPS 2800
The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in such a way as to MUX or DeMUX optical signals within the CWDM band. The optical channel wavelengths cover the 1471 to 1611 nm range with 20 nm channel spacings.

The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in such a way as to MUX or DeMUX optical signals within the CWDM band. The optical channel wavelengths cover the 1471 to 1611 nm range with 20 nm channel spacings.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc. Microwave Photonic Systems, Inc.
Product Category Wavelength Division Multiplexers (WDM) Wavelength Division Multiplexers (WDM)
Product Number MPS 2800 MPS 2800
Product Name Coarse Wavelength Division Multiplexer DWDM Coarse Wavelength Division Multiplexer DWDM
Multiplexer Type Coarse Wavelength Division Multiplexer Coarse Wavelength Division Multiplexer
Cable Type Single Mode Single Mode
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
Multiplexer Package 124.5 x 90 x 7 mm 110 x 90 x 7 mm
CWDM Wavelength Range 1471 to 1611 nm (14710 to 16110 Å) 1471 to 1611 nm (14710 to 16110 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Distributed Sensor Interrogator - ODiSI 6000 Series - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC2+
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Dense Wavelength Multiplexer - MPS 2900-1-16 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Multiplexer Type Dense Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
Multiplexer Package 125 x 107 x 7 mm
View Details
SM LGX CWDM Modules -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SCAPC
View Details