Coriolis Composites Fiber Placement Machines Coriolis C2

Description
Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. Revolutionizing the composite manufacturing process Coriolis Composites fiber placement technology is based on a set of unique patents: a creel (or bobbin cabinet) situated at the foot of the robot, a flexible fiber feeding system from the creel to the placement head and a compact and light placement head to place individual fibers onto the mold. The state of the art of automatization The fiber placement systems developed by Coriolis Composites are mounted on 6 axis poly-articulated robots. To enhance their capacities, external axes can be added as a positioner for the mold or a rail for the robot. The set, often composed of 8 interpolated axes, is called “a robotized cell” or AFP Cell. This meets the most demanding industrial specifications and expectations for series production, such as precision layup and cutting, as well as repeatability and reliability. To boost the performance of every industry This modular and flexible conception offers a large range of possibilities and offers customers an optimal configuration for their specific applications as well as a perfect Human Machine Interface (HMI). Robustness and adjusted budget The fiber placement systems are offered at an affordable budget combining quality, productivity, reliability, handling and easy maintenance. They are supplied with the latest generation Kuka Quantec robots. These standard robots offer both a good rigidity and high precision, all combined with a high dynamic movement.
Description
Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. Revolutionizing the composite manufacturing process Coriolis Composites fiber placement technology is based on a set of unique patents: a creel (or bobbin cabinet) situated at the foot of the robot, a flexible fiber feeding system from the creel to the placement head and a compact and light placement head to place individual fibers onto the mold. The state of the art of automatization The fiber placement systems developed by Coriolis Composites are mounted on 6 axis poly-articulated robots. To enhance their capacities, external axes can be added as a positioner for the mold or a rail for the robot. The set, often composed of 8 interpolated axes, is called “a robotized cell” or AFP Cell. This meets the most demanding industrial specifications and expectations for series production, such as precision layup and cutting, as well as repeatability and reliability. To boost the performance of every industry This modular and flexible conception offers a large range of possibilities and offers customers an optimal configuration for their specific applications as well as a perfect Human Machine Interface (HMI). Robustness and adjusted budget The fiber placement systems are offered at an affordable budget combining quality, productivity, reliability, handling and easy maintenance. They are supplied with the latest generation Kuka Quantec robots. These standard robots offer both a good rigidity and high precision, all combined with a high dynamic movement.

Suppliers

Company
Product
Description
Supplier Links
Fiber Placement Machines - Coriolis C2 - Coriolis Composites
Quéven, France
Fiber Placement Machines
Coriolis C2
Fiber Placement Machines Coriolis C2
Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options. Revolutionizing the composite manufacturing process Coriolis Composites fiber placement technology is based on a set of unique patents: a creel (or bobbin cabinet) situated at the foot of the robot, a flexible fiber feeding system from the creel to the placement head and a compact and light placement head to place individual fibers onto the mold. The state of the art of automatization The fiber placement systems developed by Coriolis Composites are mounted on 6 axis poly-articulated robots. To enhance their capacities, external axes can be added as a positioner for the mold or a rail for the robot. The set, often composed of 8 interpolated axes, is called “a robotized cell” or AFP Cell. This meets the most demanding industrial specifications and expectations for series production, such as precision layup and cutting, as well as repeatability and reliability. To boost the performance of every industry This modular and flexible conception offers a large range of possibilities and offers customers an optimal configuration for their specific applications as well as a perfect Human Machine Interface (HMI). Robustness and adjusted budget The fiber placement systems are offered at an affordable budget combining quality, productivity, reliability, handling and easy maintenance. They are supplied with the latest generation Kuka Quantec robots. These standard robots offer both a good rigidity and high precision, all combined with a high dynamic movement.

Flexible, compact, versatile, fiber placement cells adapt easily to different geometries and ranges. It enables the manufacture of complex parts and is suitable for industrial applications as well as for the applications of research centers which can easily manage a high number of options.

Revolutionizing the composite manufacturing process

Coriolis Composites fiber placement technology is based on a set of unique patents: a creel (or bobbin cabinet) situated at the foot of the robot, a flexible fiber feeding system from the creel to the placement head and a compact and light placement head to place individual fibers onto the mold.

The state of the art of automatization

The fiber placement systems developed by Coriolis Composites are mounted on 6 axis poly-articulated robots. To enhance their capacities, external axes can be added as a positioner for the mold or a rail for the robot. The set, often composed of 8 interpolated axes, is called “a robotized cell” or AFP Cell. This meets the most demanding industrial specifications and expectations for series production, such as precision layup and cutting, as well as repeatability and reliability.

To boost the performance of every industry

This modular and flexible conception offers a large range of possibilities and offers customers an optimal configuration for their specific applications as well as a perfect Human Machine Interface (HMI).

Robustness and adjusted budget

The fiber placement systems are offered at an affordable budget combining quality, productivity, reliability, handling and easy maintenance. They are supplied with the latest generation Kuka Quantec robots. These standard robots offer both a good rigidity and high precision, all combined with a high dynamic movement.

Supplier's Site

Technical Specifications

  Coriolis Composites
Product Category Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment
Product Number Coriolis C2
Product Name Fiber Placement Machines
Type Automated Fiber Placement
System Configuration Robotic Platform
Material Fabric Prepreg
Material Width 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automated Tape Laying Equipment -  - North Thin Ply Technology
North Thin Ply Technology
Specs
Type Automated Tape Laying
System Configuration Gantry Platform
Material Fabric Prepreg; Unidirectional Prepreg
View Details
Fiber Placement Machines - Coriolis C3 - Coriolis Composites
Specs
Type Automated Fiber Placement
System Configuration Gantry Platform
Material Fabric Prepreg; Thermoplastic; Thermoset
View Details
Thermoplastic AFP -  - Automated Dynamics
Automated Dynamics
Specs
Type Automated Fiber Placement
Material Thermoplastic
Material Width ? to 2 inch (? to 50.8 mm)
View Details
Insitu Thermoplastic Laminator I -  - Accudyne Systems, Inc.
Specs
Type Automated Tape Laying
System Configuration Gantry Platform
Material Thermoplastic; Thermoset
View Details