Copper Mountain Technologies VNA Calibration Module ACM2509

Description
The 9 GHz 2-port ACM2509 is a fully automatic USB-controlled and powered electronic calibration module. The entire calibration procedure is integrated into CMT’s user interface and accessed by connecting the ACM directly to the PC hosting the CMT analyzer software. Precise S-parameter factory characterizations of the calibration impedance states are stored in the ACM memory and, with a single click, the ACM automatically switches through these states to perform a complete calibration. N-Type or 3.5mm connectors Insertable or non-insertable female configurations USB data connection and power Supports USBTMC-USB488 standard Impedance: 50 Ohm Frequency: 20 kHz – 9 GHz Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration.
Request a Quote
Description
The 9 GHz 2-port ACM2509 is a fully automatic USB-controlled and powered electronic calibration module. The entire calibration procedure is integrated into CMT’s user interface and accessed by connecting the ACM directly to the PC hosting the CMT analyzer software. Precise S-parameter factory characterizations of the calibration impedance states are stored in the ACM memory and, with a single click, the ACM automatically switches through these states to perform a complete calibration. N-Type or 3.5mm connectors Insertable or non-insertable female configurations USB data connection and power Supports USBTMC-USB488 standard Impedance: 50 Ohm Frequency: 20 kHz – 9 GHz Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Module - ACM2509 - Copper Mountain Technologies
Indianapolis, IN, United States
VNA Calibration Module
ACM2509
VNA Calibration Module ACM2509
The 9 GHz 2-port ACM2509 is a fully automatic USB-controlled and powered electronic calibration module. The entire calibration procedure is integrated into CMT’s user interface and accessed by connecting the ACM directly to the PC hosting the CMT analyzer software. Precise S-parameter factory characterizations of the calibration impedance states are stored in the ACM memory and, with a single click, the ACM automatically switches through these states to perform a complete calibration. N-Type or 3.5mm connectors Insertable or non-insertable female configurations USB data connection and power Supports USBTMC-USB488 standard Impedance: 50 Ohm Frequency: 20 kHz – 9 GHz Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration.

The 9 GHz 2-port ACM2509 is a fully automatic USB-controlled and powered electronic calibration module. The entire calibration procedure is integrated into CMT’s user interface and accessed by connecting the ACM directly to the PC hosting the CMT analyzer software. Precise S-parameter factory characterizations of the calibration impedance states are stored in the ACM memory and, with a single click, the ACM automatically switches through these states to perform a complete calibration.

N-Type or 3.5mm connectors Insertable or non-insertable female configurations USB data connection and power Supports USBTMC-USB488 standard Impedance: 50 Ohm Frequency: 20 kHz – 9 GHz

Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration.

Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number ACM2509
Product Name VNA Calibration Module
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
Frequency Range 20000 to 9.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N912 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details
Calibration Kit - N3.5 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.50E9 Hz
View Details
Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details