ControlAir LLC I/PAC I/P Transducer Type 950XP/Type 330 Combination

Description
Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions of either the Type-950XP or Type-595XP I/P combined with the Type-330 filter regulator. The package is bracketed to mount on a 2" pipe as well as directly onto valve yokes or other devices that utilize 2.25" bolt spacing. Integrated units carry all agency hazardous area approvals from FM, CSA and ATEX.
Datasheet
Description
Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions of either the Type-950XP or Type-595XP I/P combined with the Type-330 filter regulator. The package is bracketed to mount on a 2" pipe as well as directly onto valve yokes or other devices that utilize 2.25" bolt spacing. Integrated units carry all agency hazardous area approvals from FM, CSA and ATEX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/PAC I/P Transducer - Type 950XP/Type 330 Combination - ControlAir LLC
Amherst, NH, USA
Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions of either the Type-950XP or Type-595XP I/P combined with the Type-330 filter regulator. The package is bracketed to mount on a 2" pipe as well as directly onto valve yokes or other devices that utilize 2.25" bolt spacing. Integrated units carry all agency hazardous area approvals from FM, CSA and ATEX.

Explosion-proof field mounted I/P transducers from ControlAir are now offered as an integrated package that comes preassembled with a filter regulator and pressure gauge. Users can choose from different versions of either the Type-950XP or Type-595XP I/P combined with the Type-330 filter regulator. The package is bracketed to mount on a 2" pipe as well as directly onto valve yokes or other devices that utilize 2.25" bolt spacing. Integrated units carry all agency hazardous area approvals from FM, CSA and ATEX.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number Type 950XP/Type 330 Combination
Product Name I/PAC I/P Transducer
Control Input Analog Current Control
Connector 1/4" NPT; 1/2" NPT; 2" NPT
Body Material Aluminum
Features Analog Gauge or Meter; Explosion Proof
Dimensions 3.5 lbs (4 lbs w/ tapped exhaust option)
Unlock Full Specs
to access all available technical data

Similar Products

Transducers, T7800 -  - Rotork plc
Specs
Output Pressure 0.0 to 120.0 psi (0.0 to 84.45 m H2O)
Accuracy Accuracy as low as 0.15%
View Details
I/P Signal Converter - TEIP11 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Aluminum (optional feature)
View Details
Specs
Control Input Analog Voltage Control; Analog Current Control
Connector 1/4" Push-In Ports
Body Material Plastic
View Details
Precision I/P, E/P Transducer - 900X-*C-A - ControlAir LLC
Specs
Control Input Analog Current Control
Connector 1/4" NPT
Body Material Aluminum
View Details