ControlAir LLC Pneumatic-to-Current P/I Transducer P200

Description
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications ControlAir’s Dahl P200 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. The P200’s explosion-proof housing allows it to stand up to the most hazardous and demanding applications. The P200 is FM approved and CSA certified as NEMA 4 (Enc. 4) for all locations and explosion-proof for Class I, Div. 1, Groups A, B, C, D; dust ignition-proof for Class II, Div. 1, Groups E, F, G; and suitable for Class III, Div. 1 locations.
Datasheet
Description
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications ControlAir’s Dahl P200 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. The P200’s explosion-proof housing allows it to stand up to the most hazardous and demanding applications. The P200 is FM approved and CSA certified as NEMA 4 (Enc. 4) for all locations and explosion-proof for Class I, Div. 1, Groups A, B, C, D; dust ignition-proof for Class II, Div. 1, Groups E, F, G; and suitable for Class III, Div. 1 locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic-to-Current P/I Transducer - P200 - ControlAir LLC
Amherst, NH, USA
Pneumatic-to-Current P/I Transducer
P200
Pneumatic-to-Current P/I Transducer P200
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications ControlAir’s Dahl P200 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. The P200’s explosion-proof housing allows it to stand up to the most hazardous and demanding applications. The P200 is FM approved and CSA certified as NEMA 4 (Enc. 4) for all locations and explosion-proof for Class I, Div. 1, Groups A, B, C, D; dust ignition-proof for Class II, Div. 1, Groups E, F, G; and suitable for Class III, Div. 1 locations.

Explosion-proof housing allows it to stand up to the most hazardous and demanding applications

ControlAir’s Dahl P200 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. The P200’s explosion-proof housing allows it to stand up to the most hazardous and demanding applications. The P200 is FM approved and CSA certified as NEMA 4 (Enc. 4) for all locations and explosion-proof for Class I, Div. 1, Groups A, B, C, D; dust ignition-proof for Class II, Div. 1, Groups E, F, G; and suitable for Class III, Div. 1 locations.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number P200
Product Name Pneumatic-to-Current P/I Transducer
Control Input Analog Current Control
Connector 1/4" NPT; 1/2" NPT
Features Explosion Proof
Dimensions 3.5" Diameter, 3.125" Height
Unlock Full Specs
to access all available technical data

Similar Products

I/P Signal Converter - TEIP11-PS - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Plastic (optional feature); Aluminum (optional feature)
View Details
Transducers, TXI7850 -  - Rotork plc
Specs
Features Explosion Proof
Output Pressure 0.0 to 120.0 psi (0.0 to 84.45 m H2O)
Accuracy Accuracy as low as 0.15%
View Details
Precision I/P, E/P Transducer - 900X-*I-A - ControlAir LLC
Specs
Control Input Analog Current Control
Connector 1/4" NPT
Body Material Aluminum
View Details