ControlAir LLC Explosion-Proof I/P Transducer 950-ACE

Description
Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is designed for both Intrinsically Safe* and Explosion-Proof* operation. Advanced circuitry includes electronic feedback control for superior vibration protection and highly accurate output. With flow rates up to 12 SCFM(20m3/hr), the 950XP has the muscle to drive large valves and actuators. Yet because it typically consumes only .05 SCFM (0.11m3/hr), it not only costs less to buy, it costs less to operate as well. And because it takes impure air in stride, downtime is reduced, too. The 950XP gives you big flexibility. Its small footprint can fit into tight spots. Its standard mounting bracket lets you mount it directly on a valve, wall, panel, or pipe. Optional, field-selectable process output ranges reduce downtime and inventory. And since the 950XP is position insensitive, it gives you even more freedom in mounting and connecting to valves and instruments. As a result of this flexibility, installation goes faster. Easy access Zero and Span adjustments make bench or field calibration quick and easy. For operating versatility, you may choose direct, reverse, and split range modes.
Datasheet
Description
Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is designed for both Intrinsically Safe* and Explosion-Proof* operation. Advanced circuitry includes electronic feedback control for superior vibration protection and highly accurate output. With flow rates up to 12 SCFM(20m3/hr), the 950XP has the muscle to drive large valves and actuators. Yet because it typically consumes only .05 SCFM (0.11m3/hr), it not only costs less to buy, it costs less to operate as well. And because it takes impure air in stride, downtime is reduced, too. The 950XP gives you big flexibility. Its small footprint can fit into tight spots. Its standard mounting bracket lets you mount it directly on a valve, wall, panel, or pipe. Optional, field-selectable process output ranges reduce downtime and inventory. And since the 950XP is position insensitive, it gives you even more freedom in mounting and connecting to valves and instruments. As a result of this flexibility, installation goes faster. Easy access Zero and Span adjustments make bench or field calibration quick and easy. For operating versatility, you may choose direct, reverse, and split range modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof I/P Transducer - 950-ACE - ControlAir LLC
Amherst, NH, USA
Explosion-Proof I/P Transducer
950-ACE
Explosion-Proof I/P Transducer 950-ACE
Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is designed for both Intrinsically Safe* and Explosion-Proof* operation. Advanced circuitry includes electronic feedback control for superior vibration protection and highly accurate output. With flow rates up to 12 SCFM(20m3/hr), the 950XP has the muscle to drive large valves and actuators. Yet because it typically consumes only .05 SCFM (0.11m3/hr), it not only costs less to buy, it costs less to operate as well. And because it takes impure air in stride, downtime is reduced, too. The 950XP gives you big flexibility. Its small footprint can fit into tight spots. Its standard mounting bracket lets you mount it directly on a valve, wall, panel, or pipe. Optional, field-selectable process output ranges reduce downtime and inventory. And since the 950XP is position insensitive, it gives you even more freedom in mounting and connecting to valves and instruments. As a result of this flexibility, installation goes faster. Easy access Zero and Span adjustments make bench or field calibration quick and easy. For operating versatility, you may choose direct, reverse, and split range modes.

Now there's a compact I/P transducer that delivers reliable high performance for the toughest applications in the most hazardous environments: the T950XP from ControlAir. The 950XP converts an electrical current signal to a stable, pneumatic output to actuate valves. Its NEMA 4X (IP65) housing is designed for both Intrinsically Safe* and Explosion-Proof* operation. Advanced circuitry includes electronic feedback control for superior vibration protection and highly accurate output.

With flow rates up to 12 SCFM(20m3/hr), the 950XP has the muscle to drive large valves and actuators. Yet because it typically consumes only .05 SCFM (0.11m3/hr), it not only costs less to buy, it costs less to operate as well. And because it takes impure air in stride, downtime is reduced, too.

The 950XP gives you big flexibility. Its small footprint can fit into tight spots. Its standard mounting bracket lets you mount it directly on a valve, wall, panel, or pipe. Optional, field-selectable process output ranges reduce downtime and inventory. And since the 950XP is position insensitive, it gives you even more freedom in mounting and connecting to valves and instruments. As a result of this flexibility, installation goes faster. Easy access Zero and Span adjustments make bench or field calibration quick and easy. For operating versatility, you may choose direct, reverse, and split range modes.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number 950-ACE
Product Name Explosion-Proof I/P Transducer
Control Input Analog Current Control
Connector 1/4" NPT
Body Material Aluminum
Features Analog Gauge or Meter (optional feature); Outdoor Rated; Explosion Proof
Dimensions 3.50"x 4.60"
Unlock Full Specs
to access all available technical data

Similar Products

Transducers, T6100 -  - Rotork plc
Specs
Output Pressure 21.0 psi (14.78 m H2O)
Maximum Air Volume 5.0 SCFM (8.5 m³/hr)
View Details
I/P Signal Converter - TEIP11-PS - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Plastic (optional feature); Aluminum (optional feature)
View Details
Explosion-Proof I/P Transducer - 950-AEE - ControlAir LLC
Specs
Control Input Analog Current Control
Connector 1/4" NPT
Body Material Aluminum
View Details