The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure outputs to final control elements. Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications.
The heart of this unique technology is a bimorph piezo actuator that is encapsulated in a protective skin. This protective skin provides defense against the humidity and contaminants often found in process operating environments.
| ControlAir LLC | |
|---|---|
| Product Category | Electro-Pneumatic Transducers |
| Product Number | 900X-*E-T |
| Product Name | Precision I/P, E/P Transducer |
| Control Input | Analog Current Control |
| Connector | Terminal Block |
| Body Material | Aluminum |
| Features | Analog Gauge or Meter (optional feature); Outdoor Rated; Food/Sanitary Rating |
| Operating Temperature | -40 to 160 F (-40 to 71 C) |