The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications.
Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.
| ControlAir LLC | |
|---|---|
| Product Category | Electro-Pneumatic Transducers |
| Product Number | 550-EHA |
| Product Name | Miniature I/P, E/P Transducer |
| Control Input | Analog Voltage Control |
| Connector | 1/4" NPT |
| Body Material | Aluminum |
| Features | Analog Gauge or Meter (optional feature); Outdoor Rated |
| Dimensions | 2.18" x 3.69, 1.3lbs |