ControlAir LLC Electropneumatic Transducer (I/P, E/P) 500-EH

Description
The ControlAir Type-500X converts a current or voltage input signal to a linearly proportional pneumatic output pressure. This versatile instrument is designed for control applications that require a high degree of reliability and repeatability at an economical cost. The Type-500X is available in two different versions. The lower range model is designed for standard process control applications which typically utilize a 3 to 15 psig output. The extended range unit provides up to 145 psig output for higher pressure industrial pneumatic and process control system requirements.
Datasheet
Description
The ControlAir Type-500X converts a current or voltage input signal to a linearly proportional pneumatic output pressure. This versatile instrument is designed for control applications that require a high degree of reliability and repeatability at an economical cost. The Type-500X is available in two different versions. The lower range model is designed for standard process control applications which typically utilize a 3 to 15 psig output. The extended range unit provides up to 145 psig output for higher pressure industrial pneumatic and process control system requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electropneumatic Transducer (I/P, E/P) - 500-EH - ControlAir LLC
Amherst, NH, USA
Electropneumatic Transducer (I/P, E/P)
500-EH
Electropneumatic Transducer (I/P, E/P) 500-EH
The ControlAir Type-500X converts a current or voltage input signal to a linearly proportional pneumatic output pressure. This versatile instrument is designed for control applications that require a high degree of reliability and repeatability at an economical cost. The Type-500X is available in two different versions. The lower range model is designed for standard process control applications which typically utilize a 3 to 15 psig output. The extended range unit provides up to 145 psig output for higher pressure industrial pneumatic and process control system requirements.

The ControlAir Type-500X converts a current or voltage input signal to a linearly proportional pneumatic output pressure. This versatile instrument is designed for control applications that require a high degree of reliability and repeatability at an economical cost.
The Type-500X is available in two different versions. The lower range model is designed for standard process control applications which typically utilize a 3 to 15 psig output. The extended range unit provides up to 145 psig output for higher pressure industrial pneumatic and process control system requirements.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number 500-EH
Product Name Electropneumatic Transducer (I/P, E/P)
Control Input Analog Voltage Control
Connector 1/4" NPT
Body Material Zinc
Features Analog Gauge or Meter (optional feature); Outdoor Rated (optional feature)
Dimensions 2.18"x2.18"x4.24", 2.1 lb
Unlock Full Specs
to access all available technical data

Similar Products

Transducers, TXI7800 -  - Rotork plc
Specs
Features Explosion Proof
Output Pressure 0.0 to 120.0 psi (0.0 to 84.45 m H2O)
Accuracy Accuracy as low as 0.15%
View Details
I/P Signal Converter - TEIP11-PS - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Input Analog Current Control
Connector 1/8" NPT (optional feature)
Body Material Plastic (optional feature); Aluminum (optional feature)
View Details
Specs
Control Input Analog Voltage Control; Analog Current Control
Connector 1/4" Push-In Ports
Body Material Plastic
View Details
Electropneumatic Transducer (I/P, E/P) - 500-AH - ControlAir LLC
Specs
Control Input Analog Current Control
Connector 1/4" NPT
Body Material Zinc
View Details