ContiTech AG Industrial Belts CONTI®V FO ADVANCE

Description
Raw-edge heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –30°C to +90°C very good flexibility thanks to molded teeth enhanced running smoothness matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing) conditionally resistant to oil suitable for tropical climates dust-proof
Description
Raw-edge heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –30°C to +90°C very good flexibility thanks to molded teeth enhanced running smoothness matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing) conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V FO ADVANCE - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V FO ADVANCE
Industrial Belts CONTI®V FO ADVANCE
Raw-edge heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –30°C to +90°C very good flexibility thanks to molded teeth enhanced running smoothness matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing) conditionally resistant to oil suitable for tropical climates dust-proof

Raw-edge heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753.

Properties:

  • temperature range from –30°C to +90°C
  • very good flexibility thanks to molded teeth
  • enhanced running smoothness
  • matched-set L=L (from 1000 mm)
  • electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive after testing)
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V FO ADVANCE
Product Name Industrial Belts
Belt Length 562.00 to 7100.00 inch (14274.79 to 180339.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.10 inch (815.34 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Multiple V-ribbed Belts - CONTI®V MULTIRIB - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Belt Length 356.00 to 16764.00 inch (9042.40 to 425805.37 mm)
Type Multiple Band
View Details