ContiTech AG Textile Conveyor Belts TransConti® ContiTech

Description
Tailor-made for the Most Varied of Conveying Applications Depending on the application, textile conveyor belts feature various cover stock properties and a single- or multi-ply textile tensile member. Long-lived products for diverse conveying tasks in machine and plant construction as well as many other industries. TransConti® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Insensitive to dampness (use of fully synthetic fabrics) Perfect surface finish (reduces fouling and simplifies the job of cleaning the belt) No discontinuities in the belt due to press-related curing seams Optimum tracking of belt on conveyor unit Applications: Construction industry Foundries Wood processing Smelting works Potash and salt mining Gravel works Waste utilization Recycling operations Tunneling Cement works Product Range: Available in the most diverse types and sizes through to widths of 2,100 mm For the conveyance of goods containing oil and grease For conveyor belt stressing in the -45 to +200° C temperature load range
Description
Tailor-made for the Most Varied of Conveying Applications Depending on the application, textile conveyor belts feature various cover stock properties and a single- or multi-ply textile tensile member. Long-lived products for diverse conveying tasks in machine and plant construction as well as many other industries. TransConti® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Insensitive to dampness (use of fully synthetic fabrics) Perfect surface finish (reduces fouling and simplifies the job of cleaning the belt) No discontinuities in the belt due to press-related curing seams Optimum tracking of belt on conveyor unit Applications: Construction industry Foundries Wood processing Smelting works Potash and salt mining Gravel works Waste utilization Recycling operations Tunneling Cement works Product Range: Available in the most diverse types and sizes through to widths of 2,100 mm For the conveyance of goods containing oil and grease For conveyor belt stressing in the -45 to +200° C temperature load range

Suppliers

Company
Product
Description
Supplier Links
Textile Conveyor Belts - TransConti® ContiTech - ContiTech AG
Hanover, Germany
Textile Conveyor Belts
TransConti® ContiTech
Textile Conveyor Belts TransConti® ContiTech
Tailor-made for the Most Varied of Conveying Applications Depending on the application, textile conveyor belts feature various cover stock properties and a single- or multi-ply textile tensile member. Long-lived products for diverse conveying tasks in machine and plant construction as well as many other industries. TransConti® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Insensitive to dampness (use of fully synthetic fabrics) Perfect surface finish (reduces fouling and simplifies the job of cleaning the belt) No discontinuities in the belt due to press-related curing seams Optimum tracking of belt on conveyor unit Applications: Construction industry Foundries Wood processing Smelting works Potash and salt mining Gravel works Waste utilization Recycling operations Tunneling Cement works Product Range: Available in the most diverse types and sizes through to widths of 2,100 mm For the conveyance of goods containing oil and grease For conveyor belt stressing in the -45 to +200° C temperature load range

Tailor-made for the Most Varied of Conveying Applications

Depending on the application, textile conveyor belts feature various cover stock properties and a single- or multi-ply textile tensile member. Long-lived products for diverse conveying tasks in machine and plant construction as well as many other industries.

TransConti® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications.

Properties:

  • Insensitive to dampness (use of fully synthetic fabrics)
  • Perfect surface finish (reduces fouling and simplifies the job of cleaning the belt)
  • No discontinuities in the belt due to press-related curing seams
  • Optimum tracking of belt on conveyor unit

Applications:

  • Construction industry
  • Foundries
  • Wood processing
  • Smelting works
  • Potash and salt mining
  • Gravel works
  • Waste utilization
  • Recycling operations
  • Tunneling
  • Cement works

Product Range:

  • Available in the most diverse types and sizes through to widths of 2,100 mm
  • For the conveyance of goods containing oil and grease
  • For conveyor belt stressing in the -45 to +200° C temperature load range
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number TransConti® ContiTech
Product Name Textile Conveyor Belts
Application General Purpose; Heavy Industry; Construction industry,Foundries, Wood processing, Smelting works, Gravel works, Waste utilization, Recycling operations, Tunneling, Cement works
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
General Purpose Belts - H010100165 - Habasit America
Specs
Application Food & Beverage Processing; Power turn belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0315 inch (0.8000 mm)
View Details
Balanced Weave Belting - B-42-30-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4142 lbs (0.1878 kg)
View Details
Open Ended Timing Belts - XL-Imperial Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.9843 to 15.75 inch (25 to 400 mm)
View Details