ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX VARI

Description
Variable speed belts with reinforced PE tensile member for Variomatic and Variator drives Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates suitable for clutches
Description
Variable speed belts with reinforced PE tensile member for Variomatic and Variator drives Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates suitable for clutches

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX VARI - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX VARI
Industrial Transmission Belts ROFLEX VARI
Variable speed belts with reinforced PE tensile member for Variomatic and Variator drives Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates suitable for clutches

Variable speed belts with reinforced PE tensile member for Variomatic and Variator drives
Properties:

  • conditionally resistant to oil
  • resistant to temperatures from -30°C to +90°C
  • electrically conductive to ISO 1813
  • dust-proof
  • suitable for tropical climates
  • suitable for clutches
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX VARI
Product Name Industrial Transmission Belts
Belt Length 402.00 to 3450.00 inch (10210.79 to 87629.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056732 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 50.39 inch (1280.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
Industrial Transmission Belts - ROFLEX DIN 7753 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 512.00 to 12500.00 inch (13004.79 to 317499.83 mm)
Type Single Band
Belt Rubber
View Details