ContiTech AG Conveyor Belts for Bucket Elevators POCKETLIFT®

Description
The most recent innovation in the field of vertical conveying for the bulk materials handling industry is the Pocketlift®. Based on the Flexowell® technology and the high capacity bucket elevator, the Pocketlift® system was developed for deep shaft underground applications in the mining and tunneling industry with a lifting height up to 800 m in one flight. First choice for continuous conveying Pocketlift® technology is giving mining engineers and operators the opportunity for a continuous mass flow over several hundred meters lift height, providing additional benefits, such as: Low energy consumption Small shaft diameter Quick installation Low maintenance cost No underground bunker system Light steel structure for feeding section and headframe Environmentally friendly No mechanical parts in the vertical shaft Technical details With Pocketlift® the function of power transfer is achieved by two narrow steel cord belts which are connected with rigid triangular cross bars. The material to be conveyed is fed into the fabric reinforced rubber pockets, which are bolted at the center of the cross bars. These bars also have a guiding function. All three elements are connected detachable and allow separate shipment and easy installation on site. The standard Pocketlift® Type III reaches capacities up to 1500 m³/h and lift heights up to 800 m while new generation Pocketlift® type II was developed for high capacities even up to 4000 m³/h. Different pocket widths for both systems allow a tailor made design exactly to customers requirements. As the main application fields are underground mining and tunneling it is mandatory that we hold the quality approval from all major mine inspectorates, such as MSHA or ISO 340 / EN 20340. For high capacity silo feeding in the food and cement industry oil- and fat resistant and heat resistant rubber compounds are available. POCKETLIFT® Type III Pocket width: 500, 600, 800, 1000 mm Lump size: 150 mm max. 10% up to 200 mm POCKETLIFT® Type II Pocket width: 800, 1000, 1200 mm Lump size: 200 mm max. 10% up to 250 mm
Description
The most recent innovation in the field of vertical conveying for the bulk materials handling industry is the Pocketlift®. Based on the Flexowell® technology and the high capacity bucket elevator, the Pocketlift® system was developed for deep shaft underground applications in the mining and tunneling industry with a lifting height up to 800 m in one flight. First choice for continuous conveying Pocketlift® technology is giving mining engineers and operators the opportunity for a continuous mass flow over several hundred meters lift height, providing additional benefits, such as: Low energy consumption Small shaft diameter Quick installation Low maintenance cost No underground bunker system Light steel structure for feeding section and headframe Environmentally friendly No mechanical parts in the vertical shaft Technical details With Pocketlift® the function of power transfer is achieved by two narrow steel cord belts which are connected with rigid triangular cross bars. The material to be conveyed is fed into the fabric reinforced rubber pockets, which are bolted at the center of the cross bars. These bars also have a guiding function. All three elements are connected detachable and allow separate shipment and easy installation on site. The standard Pocketlift® Type III reaches capacities up to 1500 m³/h and lift heights up to 800 m while new generation Pocketlift® type II was developed for high capacities even up to 4000 m³/h. Different pocket widths for both systems allow a tailor made design exactly to customers requirements. As the main application fields are underground mining and tunneling it is mandatory that we hold the quality approval from all major mine inspectorates, such as MSHA or ISO 340 / EN 20340. For high capacity silo feeding in the food and cement industry oil- and fat resistant and heat resistant rubber compounds are available. POCKETLIFT® Type III Pocket width: 500, 600, 800, 1000 mm Lump size: 150 mm max. 10% up to 200 mm POCKETLIFT® Type II Pocket width: 800, 1000, 1200 mm Lump size: 200 mm max. 10% up to 250 mm

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belts for Bucket Elevators - POCKETLIFT® - ContiTech AG
Hanover, Germany
Conveyor Belts for Bucket Elevators
POCKETLIFT®
Conveyor Belts for Bucket Elevators POCKETLIFT®
The most recent innovation in the field of vertical conveying for the bulk materials handling industry is the Pocketlift®. Based on the Flexowell® technology and the high capacity bucket elevator, the Pocketlift® system was developed for deep shaft underground applications in the mining and tunneling industry with a lifting height up to 800 m in one flight. First choice for continuous conveying Pocketlift® technology is giving mining engineers and operators the opportunity for a continuous mass flow over several hundred meters lift height, providing additional benefits, such as: Low energy consumption Small shaft diameter Quick installation Low maintenance cost No underground bunker system Light steel structure for feeding section and headframe Environmentally friendly No mechanical parts in the vertical shaft Technical details With Pocketlift® the function of power transfer is achieved by two narrow steel cord belts which are connected with rigid triangular cross bars. The material to be conveyed is fed into the fabric reinforced rubber pockets, which are bolted at the center of the cross bars. These bars also have a guiding function. All three elements are connected detachable and allow separate shipment and easy installation on site. The standard Pocketlift® Type III reaches capacities up to 1500 m³/h and lift heights up to 800 m while new generation Pocketlift® type II was developed for high capacities even up to 4000 m³/h. Different pocket widths for both systems allow a tailor made design exactly to customers requirements. As the main application fields are underground mining and tunneling it is mandatory that we hold the quality approval from all major mine inspectorates, such as MSHA or ISO 340 / EN 20340. For high capacity silo feeding in the food and cement industry oil- and fat resistant and heat resistant rubber compounds are available. POCKETLIFT® Type III Pocket width: 500, 600, 800, 1000 mm Lump size: 150 mm max. 10% up to 200 mm POCKETLIFT® Type II Pocket width: 800, 1000, 1200 mm Lump size: 200 mm max. 10% up to 250 mm

The most recent innovation in the field of vertical conveying for the bulk materials handling industry is the Pocketlift®.

Based on the Flexowell® technology and the high capacity bucket elevator, the Pocketlift® system was developed for deep shaft underground applications in the mining and tunneling industry with a lifting height up to 800 m in one flight.

First choice for continuous conveying

Pocketlift® technology is giving mining engineers and operators the opportunity for a continuous mass flow over several hundred meters lift height, providing additional benefits, such as:

  • Low energy consumption
  • Small shaft diameter
  • Quick installation
  • Low maintenance cost
  • No underground bunker system
  • Light steel structure for feeding section and headframe
  • Environmentally friendly
  • No mechanical parts in the vertical shaft

Technical details

With Pocketlift® the function of power transfer is achieved by two narrow steel cord belts which are connected with rigid triangular cross bars. The material to be conveyed is fed into the fabric reinforced rubber pockets, which are bolted at the center of the cross bars. These bars also have a guiding function. All three elements are connected detachable and allow separate shipment and easy installation on site.

The standard Pocketlift® Type III reaches capacities up to 1500 m³/h and lift heights up to 800 m while new generation Pocketlift® type II was developed for high capacities even up to 4000 m³/h. Different pocket widths for both systems allow a tailor made design exactly to customers requirements.

As the main application fields are underground mining and tunneling it is mandatory that we hold the quality approval from all major mine inspectorates, such as MSHA or ISO 340 / EN 20340.

For high capacity silo feeding in the food and cement industry oil- and fat resistant and heat resistant rubber compounds are available.

POCKETLIFT® Type III

  • Pocket width: 500, 600, 800, 1000 mm
  • Lump size: 150 mm max. 10% up to 200 mm

POCKETLIFT® Type II

  • Pocket width: 800, 1000, 1200 mm
  • Lump size: 200 mm max. 10% up to 250 mm
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number POCKETLIFT®
Product Name Conveyor Belts for Bucket Elevators
Application Elevator; Inclined Conveying; Heavy Industry
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
Textile Conveyor Belt with EP Plies - CONTIFLEX® EP ContiTech - ContiTech AG
Specs
Application General Purpose; Heavy Industry; Steel and iron industry, Construction industry, Stones and earth, Gravel works, Cement industry, Port handling, Power stations
Width ? to 126 inch (? to 3200 mm)
View Details
P.50-830 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details