ContiTech AG Textile Conveyor Belts with Heat-resistant Covers CONTIFLEX® VULKAN

Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. The ContiTech Conveyor Belt Group has developed a new material for conveyor belts: Vulkan OPTIMUM. It replaces the well-known Vulkan T200. The modified polymercompostion and optimized crosslinking system in Vulkan OPTIMUM improve the resistance of conveyor belts while keeping adhesive values constant. Properties: Improved thermal resistance to temperatures 200 – 600°C * Good resistance to acids and lyes Applications: Cement industry Steel and iron industry Fertilizer Chemical industry Rural co-ops and traders in agricultural commodities Coking plants Waste utilization Product Range: Available in the most diverse types and sizes through to widths of 3,200 mm Belt strength of EP 250/2 to EP 3150/5
Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. The ContiTech Conveyor Belt Group has developed a new material for conveyor belts: Vulkan OPTIMUM. It replaces the well-known Vulkan T200. The modified polymercompostion and optimized crosslinking system in Vulkan OPTIMUM improve the resistance of conveyor belts while keeping adhesive values constant. Properties: Improved thermal resistance to temperatures 200 – 600°C * Good resistance to acids and lyes Applications: Cement industry Steel and iron industry Fertilizer Chemical industry Rural co-ops and traders in agricultural commodities Coking plants Waste utilization Product Range: Available in the most diverse types and sizes through to widths of 3,200 mm Belt strength of EP 250/2 to EP 3150/5

Suppliers

Company
Product
Description
Supplier Links
Textile Conveyor Belts with Heat-resistant Covers - CONTIFLEX® VULKAN - ContiTech AG
Hanover, Germany
Textile Conveyor Belts with Heat-resistant Covers
CONTIFLEX® VULKAN
Textile Conveyor Belts with Heat-resistant Covers CONTIFLEX® VULKAN
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. The ContiTech Conveyor Belt Group has developed a new material for conveyor belts: Vulkan OPTIMUM. It replaces the well-known Vulkan T200. The modified polymercompostion and optimized crosslinking system in Vulkan OPTIMUM improve the resistance of conveyor belts while keeping adhesive values constant. Properties: Improved thermal resistance to temperatures 200 – 600°C * Good resistance to acids and lyes Applications: Cement industry Steel and iron industry Fertilizer Chemical industry Rural co-ops and traders in agricultural commodities Coking plants Waste utilization Product Range: Available in the most diverse types and sizes through to widths of 3,200 mm Belt strength of EP 250/2 to EP 3150/5

CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications.

The ContiTech Conveyor Belt Group has developed a new material for conveyor belts: Vulkan OPTIMUM. It replaces the well-known Vulkan T200. The modified polymercompostion and optimized crosslinking system in Vulkan OPTIMUM improve the resistance of conveyor belts while keeping adhesive values constant.

Properties:

  • Improved thermal resistance to temperatures 200 – 600°C *
  • Good resistance to acids and lyes

Applications:

  • Cement industry
  • Steel and iron industry
  • Fertilizer
  • Chemical industry
  • Rural co-ops and traders in agricultural commodities
  • Coking plants
  • Waste utilization

Product Range:

  • Available in the most diverse types and sizes through to widths of 3,200 mm
  • Belt strength of EP 250/2 to EP 3150/5
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number CONTIFLEX® VULKAN
Product Name Textile Conveyor Belts with Heat-resistant Covers
Application General Purpose; Agricultural; High Temperature; Cement industry, Steel and iron industry, Fertilizer, Chemical industry, Coking plants, Waste utilization
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 19 Nose bar High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Textile Conveyor Belts with Oil- and Grease-resistant Covers - CONTIFLEX® OIL - ContiTech AG
Specs
Application General Purpose; Recycling operations, Wood processing/sawmills, Fertilizer, Chemical industry, Foodstuffs industry, Waste utilization and composting, Mills,Oil sand
Width ? to 126 inch (? to 3200 mm)
View Details
Balanced Weave Belting - B-42-10-9-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3283 lbs (0.1489 kg)
View Details