ContiTech AG Diaphragms for Gas Holders

Description
Extremely low-permeating and temperature-resistan t diaphragms used in Wiggins gas holders. Gas holder diaphragms are used in Wiggins gas holders in steel plants for the temporary storage of converter and blast furnace gas. Properties With a thickness of 2.2 mm, the diaphragms are extremely low-permeating and resistant to temperatures ranging from -40°C to +80°C Multi-axial polyamide layer is used as reinforcing material, delivering great flexibility and high strength More than 200,000 strokes, service life of over 10 years Technical A reciprocating piston moves up and down in the gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Multi-axial layer, coated on both sides with nitrile rubber Weft angles of diagonal threads can be specified Absorption of forces from all intended directions Full tensile force in each thread Warp, weft and angle can be adjusted
Description
Extremely low-permeating and temperature-resistan t diaphragms used in Wiggins gas holders. Gas holder diaphragms are used in Wiggins gas holders in steel plants for the temporary storage of converter and blast furnace gas. Properties With a thickness of 2.2 mm, the diaphragms are extremely low-permeating and resistant to temperatures ranging from -40°C to +80°C Multi-axial polyamide layer is used as reinforcing material, delivering great flexibility and high strength More than 200,000 strokes, service life of over 10 years Technical A reciprocating piston moves up and down in the gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Multi-axial layer, coated on both sides with nitrile rubber Weft angles of diagonal threads can be specified Absorption of forces from all intended directions Full tensile force in each thread Warp, weft and angle can be adjusted

Suppliers

Company
Product
Description
Supplier Links
Diaphragms for Gas Holders -  - ContiTech AG
Hanover, Germany
Diaphragms for Gas Holders
Diaphragms for Gas Holders
Extremely low-permeating and temperature-resistan t diaphragms used in Wiggins gas holders. Gas holder diaphragms are used in Wiggins gas holders in steel plants for the temporary storage of converter and blast furnace gas. Properties With a thickness of 2.2 mm, the diaphragms are extremely low-permeating and resistant to temperatures ranging from -40°C to +80°C Multi-axial polyamide layer is used as reinforcing material, delivering great flexibility and high strength More than 200,000 strokes, service life of over 10 years Technical A reciprocating piston moves up and down in the gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Multi-axial layer, coated on both sides with nitrile rubber Weft angles of diagonal threads can be specified Absorption of forces from all intended directions Full tensile force in each thread Warp, weft and angle can be adjusted

Extremely low-permeating and temperature-resistant diaphragms used in Wiggins gas holders.

Gas holder diaphragms are used in Wiggins gas holders in steel plants for the temporary storage of converter and blast furnace gas.

Properties

  • With a thickness of 2.2 mm, the diaphragms are extremely low-permeating and resistant to temperatures ranging from -40°C to +80°C
  • Multi-axial polyamide layer is used as reinforcing material, delivering great flexibility and high strength
  • More than 200,000 strokes, service life of over 10 years

Technical

A reciprocating piston moves up and down in the gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure.

In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston.

Material used

Multi-axial layer, coated on both sides with nitrile rubber

  • Weft angles of diagonal threads can be specified
  • Absorption of forces from all intended directions
  • Full tensile force in each thread
  • Warp, weft and angle can be adjusted
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Diaphragms
Product Name Diaphragms for Gas Holders
Unlock Full Specs
to access all available technical data

Similar Products