ContiTech AG Sewer Gas Diaphragms

Description
Sewer gas diaphragms serve in the temporary storage of fermentation gas and biogas which are used as fuel for heat recovery or steam generation. Properties High tensile strength, high flexibility, high media resistance, resistant to temperatures from -30°C to +70°C. Highly impermeable to gases. No weakness of the seam when exposed to condensate, contrary to cold-bonded diaphragms. Lasts for years (more than 100,000 strokes). Technical A reciprocating piston moves up and down in the sewer gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforcing material made from high-strength, low-stretch polyamide or polyester fabric. Fabric coated on both sides with chloroprene-base rubber .
Description
Sewer gas diaphragms serve in the temporary storage of fermentation gas and biogas which are used as fuel for heat recovery or steam generation. Properties High tensile strength, high flexibility, high media resistance, resistant to temperatures from -30°C to +70°C. Highly impermeable to gases. No weakness of the seam when exposed to condensate, contrary to cold-bonded diaphragms. Lasts for years (more than 100,000 strokes). Technical A reciprocating piston moves up and down in the sewer gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforcing material made from high-strength, low-stretch polyamide or polyester fabric. Fabric coated on both sides with chloroprene-base rubber .

Suppliers

Company
Product
Description
Supplier Links
Sewer Gas Diaphragms -  - ContiTech AG
Hanover, Germany
Sewer Gas Diaphragms
Sewer Gas Diaphragms
Sewer gas diaphragms serve in the temporary storage of fermentation gas and biogas which are used as fuel for heat recovery or steam generation. Properties High tensile strength, high flexibility, high media resistance, resistant to temperatures from -30°C to +70°C. Highly impermeable to gases. No weakness of the seam when exposed to condensate, contrary to cold-bonded diaphragms. Lasts for years (more than 100,000 strokes). Technical A reciprocating piston moves up and down in the sewer gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforcing material made from high-strength, low-stretch polyamide or polyester fabric. Fabric coated on both sides with chloroprene-base rubber .

Sewer gas diaphragms serve in the temporary storage of fermentation gas and biogas which are used as fuel for heat recovery or steam generation.

Properties

  • High tensile strength, high flexibility, high media resistance, resistant to temperatures from -30°C to +70°C.
  • Highly impermeable to gases.
  • No weakness of the seam when exposed to condensate, contrary to cold-bonded diaphragms.
  • Lasts for years (more than 100,000 strokes).

Technical

A reciprocating piston moves up and down in the sewer gas holder, adjusting the stored volume to the fill volume and keeping the gas at working pressure.

In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston.

Material used

  • Reinforcing material made from high-strength, low-stretch polyamide or polyester fabric.
  • Fabric coated on both sides with chloroprene-base rubber .
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Diaphragms
Product Name Sewer Gas Diaphragms
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragms -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Diaphragms -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
View Details