ContiTech AG Custom Diaphragms

Description
Our product range of diaphragm materials is based on a modular construction principle. The layer of fabric is optimized for the respective application and coated with various rubbers, formulation providing different colors and surface finishes. If required we can add a foil as a permeation barrier or for protection against aggressive chemicals. Diaphragm Benefits High flexibility and low hysteresis Constant effective area Short reaction time in the event of pressure change Extremely resistant to pressure Temperature resistant from -40ºC to +250ºC Permeation resistant Resistant to commercially available fluids and gases Tear-resistant from 10 to 1,000 N/cm Elongation from 2 to 30% Long service life No frictional loss when starting or when in operation No maintenance or lubrication Design of Diaphragm Materials Diaphragm materials are our engineering basis for the manufacturing of diaphragms. Diaphragms are designed with at least two components: an elastomer and a textile reinforcement. Together with our customers we select the best material to meet the requirements of the final application. Functions We can meet different requirements from various industries with a wide range of materials, processes and design options. From generating of energy to transporting and consumption, our diaphragms are used in various assemblies and inherit the function of pumping, controlling, regulating and separating.
Description
Our product range of diaphragm materials is based on a modular construction principle. The layer of fabric is optimized for the respective application and coated with various rubbers, formulation providing different colors and surface finishes. If required we can add a foil as a permeation barrier or for protection against aggressive chemicals. Diaphragm Benefits High flexibility and low hysteresis Constant effective area Short reaction time in the event of pressure change Extremely resistant to pressure Temperature resistant from -40ºC to +250ºC Permeation resistant Resistant to commercially available fluids and gases Tear-resistant from 10 to 1,000 N/cm Elongation from 2 to 30% Long service life No frictional loss when starting or when in operation No maintenance or lubrication Design of Diaphragm Materials Diaphragm materials are our engineering basis for the manufacturing of diaphragms. Diaphragms are designed with at least two components: an elastomer and a textile reinforcement. Together with our customers we select the best material to meet the requirements of the final application. Functions We can meet different requirements from various industries with a wide range of materials, processes and design options. From generating of energy to transporting and consumption, our diaphragms are used in various assemblies and inherit the function of pumping, controlling, regulating and separating.

Suppliers

Company
Product
Description
Supplier Links
Custom Diaphragms -  - ContiTech AG
Hanover, Germany
Custom Diaphragms
Custom Diaphragms
Our product range of diaphragm materials is based on a modular construction principle. The layer of fabric is optimized for the respective application and coated with various rubbers, formulation providing different colors and surface finishes. If required we can add a foil as a permeation barrier or for protection against aggressive chemicals. Diaphragm Benefits High flexibility and low hysteresis Constant effective area Short reaction time in the event of pressure change Extremely resistant to pressure Temperature resistant from -40ºC to +250ºC Permeation resistant Resistant to commercially available fluids and gases Tear-resistant from 10 to 1,000 N/cm Elongation from 2 to 30% Long service life No frictional loss when starting or when in operation No maintenance or lubrication Design of Diaphragm Materials Diaphragm materials are our engineering basis for the manufacturing of diaphragms. Diaphragms are designed with at least two components: an elastomer and a textile reinforcement. Together with our customers we select the best material to meet the requirements of the final application. Functions We can meet different requirements from various industries with a wide range of materials, processes and design options. From generating of energy to transporting and consumption, our diaphragms are used in various assemblies and inherit the function of pumping, controlling, regulating and separating.

Our product range of diaphragm materials is based on a modular construction principle. The layer of fabric is optimized for the respective application and coated with various rubbers, formulation providing different colors and surface finishes. If required we can add a foil as a permeation barrier or for protection against aggressive chemicals.

Diaphragm Benefits

  • High flexibility and low hysteresis
  • Constant effective area
  • Short reaction time in the event of pressure change
  • Extremely resistant to pressure
  • Temperature resistant from -40ºC to +250ºC
  • Permeation resistant
  • Resistant to commercially available fluids and gases
  • Tear-resistant from 10 to 1,000 N/cm
  • Elongation from 2 to 30%
  • Long service life
  • No frictional loss when starting or when in operation
  • No maintenance or lubrication

Design of Diaphragm Materials

Diaphragm materials are our engineering basis for the manufacturing of diaphragms. Diaphragms are designed with at least two components: an elastomer and a textile reinforcement. Together with our customers we select the best material to meet the requirements of the final application.

Functions

We can meet different requirements from various industries with a wide range of materials, processes and design options. From generating of energy to transporting and consumption, our diaphragms are used in various assemblies and inherit the function of pumping, controlling, regulating and separating.

Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Diaphragms
Product Name Custom Diaphragms
Unlock Full Specs
to access all available technical data

Similar Products