ContiTech AG CONTI® SYNCHROBELT PIONEER

Description
Timing belts for the lower and medium power range, allergen-free und free of carbon black with the same technical features as the CONTI® SYNCHROBELT. Properties: temperature range from 20°C to +100°C allergen-free free of carbon black conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free
Description
Timing belts for the lower and medium power range, allergen-free und free of carbon black with the same technical features as the CONTI® SYNCHROBELT. Properties: temperature range from 20°C to +100°C allergen-free free of carbon black conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free

Suppliers

Company
Product
Description
Supplier Links
Timing belts for the lower and medium power range, allergen-free und free of carbon black with the same technical features as the CONTI® SYNCHROBELT. Properties: temperature range from 20°C to +100°C allergen-free free of carbon black conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free

Timing belts for the lower and medium power range, allergen-free und free of carbon black with the same technical features as the CONTI® SYNCHROBELT.
Properties:

  • temperature range from 20°C to +100°C
  • allergen-free
  • free of carbon black
  • conditionally resistant to oil
  • ozone-resistant
  • suitable for tropical climates
  • aging-resistant
  • suited for counterbending / back-tensioners
  • maintenance free
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHROBELT PIONEER
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1884545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1120 mm (44.09 inch)
View Details
2 mm (GT3) Pitch, 150 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M150060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
14M Power Grip® GT® 2 Neoprene Timing Belt - 2660-14M - Megadyne Americas
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 2660 mm (105 inch)
View Details