ContiTech AG Industrial Belts CONTI®V FO MULTILAM POWER

Description
Laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads suitable for counterbending / back-tensioners increased power ratings
Description
Laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads suitable for counterbending / back-tensioners increased power ratings

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V FO MULTILAM POWER - ContiTech AG
Hanover, Germany
Laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: temperature range from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads suitable for counterbending / back-tensioners increased power ratings

Laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives.

Properties:

  • temperature range from -30°C to +90°C
  • dust-proof
  • suitable for tropical climates
  • suitable for highest loads
  • suitable for counterbending / back-tensioners
  • increased power ratings
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V FO MULTILAM POWER
Product Name Industrial Belts
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368358 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 50.47 inch (1282.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT POWER - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details