ContiTech AG Automotive OEM Belts CONTI® UNIPOWER ELASTIC / ELASTIC PLUS

Description
For belt drives without tensioning system Properties: Pre-stressed for the service life of the belt No automatic tensioning system required Simple design and less installation space required Reduces cost and weight of entire system thanks to shorter belts and no tensioning system Applications: ELASTIC: 2-3 disk drives with generators up to 120 A ELASTIC PLUS: 3-4 disk drives with generators up to 150 A 1 | Textured surface 2 | EPDM covering layer Fibrous 3 | Cord PA (Elastic) PES-LM (Elastic Plus) 4 | Embedding compound (optional) Fibrous 5 | EPDM profile compound Fiber-free 6 | Profile surface NFT flock technology Fiber-filled EPDM compound (Silent Grip) Textile coating (Tough Grip)
Description
For belt drives without tensioning system Properties: Pre-stressed for the service life of the belt No automatic tensioning system required Simple design and less installation space required Reduces cost and weight of entire system thanks to shorter belts and no tensioning system Applications: ELASTIC: 2-3 disk drives with generators up to 120 A ELASTIC PLUS: 3-4 disk drives with generators up to 150 A 1 | Textured surface 2 | EPDM covering layer Fibrous 3 | Cord PA (Elastic) PES-LM (Elastic Plus) 4 | Embedding compound (optional) Fibrous 5 | EPDM profile compound Fiber-free 6 | Profile surface NFT flock technology Fiber-filled EPDM compound (Silent Grip) Textile coating (Tough Grip)

Suppliers

Company
Product
Description
Supplier Links
Automotive OEM Belts - CONTI® UNIPOWER ELASTIC / ELASTIC PLUS - ContiTech AG
Hanover, Germany
For belt drives without tensioning system Properties: Pre-stressed for the service life of the belt No automatic tensioning system required Simple design and less installation space required Reduces cost and weight of entire system thanks to shorter belts and no tensioning system Applications: ELASTIC: 2-3 disk drives with generators up to 120 A ELASTIC PLUS: 3-4 disk drives with generators up to 150 A 1 | Textured surface 2 | EPDM covering layer Fibrous 3 | Cord PA (Elastic) PES-LM (Elastic Plus) 4 | Embedding compound (optional) Fibrous 5 | EPDM profile compound Fiber-free 6 | Profile surface NFT flock technology Fiber-filled EPDM compound (Silent Grip) Textile coating (Tough Grip)

For belt drives without tensioning system

Properties:

  • Pre-stressed for the service life of the belt
  • No automatic tensioning system required
  • Simple design and less installation space required
  • Reduces cost and weight of entire system thanks to shorter belts and no tensioning system

Applications:

  • ELASTIC: 2-3 disk drives with generators up to 120 A
  • ELASTIC PLUS: 3-4 disk drives with generators up to 150 A

1 | Textured surface 2 | EPDM covering layer

  • Fibrous

3 | Cord

  • PA (Elastic)
  • PES-LM (Elastic Plus)

4 | Embedding compound (optional)

  • Fibrous

5 | EPDM profile compound

  • Fiber-free

6 | Profile surface

  • NFT flock technology
  • Fiber-filled EPDM compound
    (Silent Grip)
  • Textile coating (Tough Grip)
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI® UNIPOWER ELASTIC / ELASTIC PLUS
Product Name Automotive OEM Belts
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 53.62 inch (1362.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Variable Speed Belts - CONTI®V VARISPEED POWER - ContiTech AG
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details