ContiTech AG CONTI® SYNCHRORIB

Description
A combination of multiple V-ribbed belt and timing belt. Suitable for applications in the lower and medium specifi cation range and as a heavy-duty timing belt for high power outputs at high speeds (CXP), or for the constant transmission of high torques at low speeds (CXA). The belt can also slip on the ribbed face if overloaded. Properties: temperatur-resistant , depending on application, from 20°C to +100°C electrically conductive to ISO 9563 (CXP/CXA) conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant maintenance free
Description
A combination of multiple V-ribbed belt and timing belt. Suitable for applications in the lower and medium specifi cation range and as a heavy-duty timing belt for high power outputs at high speeds (CXP), or for the constant transmission of high torques at low speeds (CXA). The belt can also slip on the ribbed face if overloaded. Properties: temperatur-resistant , depending on application, from 20°C to +100°C electrically conductive to ISO 9563 (CXP/CXA) conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant maintenance free

Suppliers

Company
Product
Description
Supplier Links
A combination of multiple V-ribbed belt and timing belt. Suitable for applications in the lower and medium specifi cation range and as a heavy-duty timing belt for high power outputs at high speeds (CXP), or for the constant transmission of high torques at low speeds (CXA). The belt can also slip on the ribbed face if overloaded. Properties: temperatur-resistant , depending on application, from 20°C to +100°C electrically conductive to ISO 9563 (CXP/CXA) conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant maintenance free

A combination of multiple V-ribbed belt and timing belt. Suitable for applications in the lower and medium specifi cation range and as a heavy-duty timing belt for high power outputs at high speeds (CXP), or for the constant transmission of high torques at low speeds (CXA). The belt can also slip on the ribbed face if overloaded.
Properties:

  • temperatur-resistant, depending on application, from 20°C to +100°C
  • electrically conductive to ISO 9563 (CXP/CXA)
  • conditionally resistant to oil
  • ozone-resistant
  • suitable for tropical climates
  • aging-resistant
  • maintenance free
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHRORIB
Metric Pitch HTD 8mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 550 mm (21.65 inch)
View Details
2 mm (GT3) Pitch, 65 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M065060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details