ContiTech AG CONTI® SYNCHROCOLOR CXP

Description
Silicone-free heavy-duty timing belt free of paintwork damaging substances. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free increased power ratings
Description
Silicone-free heavy-duty timing belt free of paintwork damaging substances. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free increased power ratings

Suppliers

Company
Product
Description
Supplier Links
Silicone-free heavy-duty timing belt free of paintwork damaging substances. Properties: temperature range, depending on application, from 20°C to +100°C paint compatible free of silicon electrically conductive to ISO 9563 conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending/back- tensioners maintenance free increased power ratings

Silicone-free heavy-duty timing belt free of paintwork damaging substances.

Properties:

  • temperature range, depending on application, from 20°C to +100°C
  • paint compatible
  • free of silicon
  • electrically conductive to ISO 9563
  • conditionally resistant to oil
  • ozone-resistant
  • suitable for tropical climates
  • aging-resistant
  • suited for counterbending/back-tensioners
  • maintenance free
  • increased power ratings
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHROCOLOR CXP
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 426 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M426060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details